EN
  • EN
  • DE

DT1608C-152MLC

Part No DT1608C-152MLC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, shielded, 20% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996513-DT1608C-152MLC
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DT1608C-152MLC CAD Model

Description

The DT1608C-152MLC is a surface mount power inductor manufactured by Coilcraft, designed for use in a wide range of power supply and filtering applications. These inductors are known for their small size, high performance, and robust construction, making them suitable for demanding environments and compact devices.

Applications

  • DC-DC Converters: Used in buck, boost, and buck-boost converters to store energy and regulate voltage levels.
  • Power Supplies: Employed in various types of power supplies, including switching power supplies and linear regulators.
  • EMI Filtering: Integrated into circuits to reduce electromagnetic interference (EMI) and noise.
  • RF Circuits: Utilized in RF amplifiers and oscillators for impedance matching and filtering.
  • LED Lighting: Used in LED driver circuits to regulate current and improve efficiency.

Features

  • Surface Mount Design: Facilitates automated assembly and reduces manufacturing costs.
  • Small Size: Offers a compact footprint for space-constrained applications.
  • High Current Handling Capability: Suitable for circuits with high current requirements.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and noise.

Benefits

  • Improved Efficiency: Low DCR minimizes power losses, increasing the overall efficiency of the circuit.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Performance: Robust construction ensures reliable performance in demanding environments.
  • Cost-Effective: Surface mount design and automated assembly reduce manufacturing costs.

Additional Details

The DT1608C-152MLC inductor features a ferrite core material, which provides high inductance and saturation current. Key specifications include an inductance value of 1.5 μH, a saturation current rating, and a low DC resistance. It is designed to operate over a wide temperature range. For detailed technical specifications, refer to the Coilcraft datasheet for DT1608C-152MLC.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess