EN
  • EN
  • DE

TK3715A-ETG-LFG

Part No TK3715A-ETG-LFG
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 217521-TK3715A-ETG-LFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK3715A-ETG-LFG CAD Model

Description

The TK3715A-ETG-LFG is a system-on-a-chip (SoC) manufactured by Broadcom Limited, primarily designed for use in advanced set-top box (STB) and digital media player applications. It integrates various processing units and peripherals to deliver a comprehensive solution for decoding, processing, and displaying digital media content.

Applications

  • High-definition set-top boxes (STBs)
  • Digital media players
  • Smart TV platforms
  • OTT (Over-The-Top) streaming devices

Features

  • High-performance multi-core CPU for application processing
  • Advanced video decoding engine supporting codecs such as H.264, H.265/HEVC, and VP9
  • Integrated GPU for graphics acceleration and user interface rendering
  • Extensive connectivity options, including HDMI, USB, Ethernet, and Wi-Fi
  • Advanced security features for content protection and DRM (Digital Rights Management)
  • Low-power design for energy efficiency

Benefits

  • Delivers a smooth and responsive user experience in demanding applications
  • Enables high-quality video playback with support for the latest video codecs
  • Provides rich and engaging user interfaces with accelerated graphics
  • Offers flexible connectivity options for seamless integration with other devices and networks
  • Ensures secure delivery of premium content with robust security features
  • Reduces energy consumption and heat generation, contributing to lower operating costs

Additional Details

The TK3715A-ETG-LFG integrates a powerful multi-core CPU, allowing it to handle complex application workloads and multitasking efficiently. Its video decoding engine supports a wide range of video codecs, including H.265/HEVC and VP9, enabling playback of high-resolution content with reduced bandwidth requirements. The integrated GPU enhances the user experience by providing smooth and responsive graphics for user interfaces and applications. The chip supports various connectivity options, including HDMI for connecting to displays, USB for connecting to storage devices, Ethernet for wired network connectivity, and Wi-Fi for wireless connectivity. Security features such as DRM support ensure the secure delivery of premium content. The 'LFG' suffix indicates that the package is lead-free and halogen-free, complying with environmental regulations. Due to the proprietary nature of Broadcom's components, more specific technical specifications often require access to datasheets under NDA (Non-Disclosure Agreement). However, this chip is a key component for modern media consumption devices.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
NXP / Nexperia
Lowest to $7.8205
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,388 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess