EN
  • EN
  • DE

DT1608-103C

Part No DT1608-103C
Manufacturer Coilcraft
Catalog OEM Parts (C - E)
Description Inductor SMT 10UH 20% T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055843-DT1608-103C
Categories OEM Parts(C-E)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DT1608-103C CAD Model

Description

The Coilcraft DT1608-103C is a high-performance, shielded power inductor designed for a wide range of DC-DC converter applications. It excels in environments requiring efficient power conversion and minimal electromagnetic interference. This inductor features a compact design and robust construction, making it suitable for demanding applications.

Applications:

  • DC-DC converters: Specifically buck, boost, and buck-boost topologies.
  • Power supplies: Used in both linear and switching power supplies.
  • Portable devices: Including smartphones, tablets, and laptops.
  • Industrial equipment: Found in control systems and power management circuits.
  • Automotive electronics: Powering various electronic components within vehicles.

Features:

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • High saturation current: Ensures stable inductance under high current conditions.
  • Low DC resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact size: Enables use in space-constrained applications.
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.

Benefits:

  • Improved power efficiency: Lower DCR results in reduced power dissipation.
  • Reduced EMI: Shielded design minimizes interference with other components.
  • Stable performance: High saturation current ensures consistent operation under varying load conditions.
  • Increased reliability: Robust construction withstands harsh environmental conditions.
  • Smaller footprint: Compact size allows for higher component density on circuit boards.

Additional Details:

The DT1608-103C inductor typically features a ferrite core material, which provides excellent magnetic properties and contributes to its high efficiency. Its inductance value is 10µH (10 microhenries), with a tolerance that is typically around ±20%. The saturation current is a critical parameter, and for the DT1608-103C, it is designed to handle a substantial current before the inductance significantly drops off. The operating temperature range is also wide, making it suitable for various environments.

This inductor is commonly surface-mounted and is designed for automated assembly processes. The terminals are typically tin-plated to ensure good solderability. It's crucial to consult the manufacturer's datasheet for specific electrical characteristics, mechanical dimensions, and recommended soldering profiles. Coilcraft is a reputable manufacturer known for high-quality inductors, and the DT1608-103C is a testament to their commitment to performance and reliability.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess