EN
  • EN
  • DE

DS3316P-153MLD

Part No DS3316P-153MLD
Manufacturer Coilcraft
Catalog END - OF - LIFE
Description SMT Power Inductors - DS3316P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1169309-DS3316P-153MLD
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3316P-153MLD CAD Model

Description

The DS3316P-153MLD is a surface mount power inductor manufactured by Coilcraft. It is designed for use in a variety of power supply and filtering applications where a compact size and high current handling capability are required. This inductor is part of Coilcraft's DO3316P series, known for their rugged construction and reliable performance.

Applications

  • DC-DC Converters: Used in step-up, step-down, and inverting converters.
  • Power Supplies: Smoothing and filtering in power supply circuits.
  • Filtering: Noise suppression in various electronic circuits.
  • Voltage Regulators: Maintaining stable voltage levels in electronic devices.
  • LED Lighting: Providing efficient power conversion for LED drivers.

Features

  • Surface Mount Design: Allows for automated assembly and compact board layout.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Handling Capability: Supports high current applications.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.
  • RoHS Compliant: Environmentally friendly construction.

Benefits

  • Efficient Power Conversion: Low DCR improves overall power supply efficiency.
  • Compact Size: Enables high density circuit design.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Easy to Use: Surface mount design simplifies assembly.
  • Reliable Performance: Rugged construction ensures long-term stability.

Additional Details

The DS3316P-153MLD has an inductance value of 15 µH. The tolerance is typically ±20%. It has a saturation current rating and a RMS current rating. The specific values vary based on the exact test conditions, as provided by Coilcraft's datasheet. Its shielded construction makes it suitable for applications where EMI is a concern. The 'MLD' suffix may denote specific manufacturing or testing details. Given the 'END - OF - LIFE' category, it's important to verify availability before designing it into new products. Refer to the manufacturer's datasheet for precise specifications and recommended operating conditions.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2323 $61.6150
115+ $1.0112 $116.2880
180+ $0.9796 $176.3280
245+ $0.9479 $232.2355
320+ $0.9164 $293.2480
425+ $0.8216 $349.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess