EN
  • EN
  • DE

DO3340P-103MLD

Part No DO3340P-103MLD
Manufacturer Coilcraft
Catalog END - OF - LIFE
Description SMT Power Inductors - DO3340P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1168379-DO3340P-103MLD
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DO3340P-103MLD CAD Model

Description

The DO3340P-103MLD is a shielded power inductor manufactured by Coilcraft, designed for various power supply and filtering applications. It is particularly suitable for use in high-frequency DC-DC converters due to its low core loss and shielded construction. The inductor is categorized as END-OF-LIFE, which means it is no longer actively manufactured by Coilcraft.

Applications

  • DC-DC Converters: Widely used in buck, boost, and flyback converters for power regulation.
  • Voltage Regulators: Providing stable voltage output in various electronic devices.
  • EMI Filtering: Reducing electromagnetic interference in electronic circuits.
  • Power Amplifiers: Used in power amplifiers to filter unwanted noise.
  • LED Lighting: Providing stable and efficient power to LED drivers.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) radiation.
  • Low DC Resistance (DCR): Reduces power loss due to resistance, increasing efficiency.
  • High Saturation Current: Allows for high current handling without significant inductance drop.
  • Compact Size: Suitable for applications where space is limited.
  • High Frequency Performance: Designed for efficient operation at high switching frequencies.

Benefits

  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Improved Efficiency: Low DCR reduces power loss and improves overall efficiency.
  • Stable Performance: High saturation current ensures stable inductance under high current conditions.
  • Compact Design: Small size allows for integration into portable and space-constrained devices.

Additional Details

Key specifications of the DO3340P-103MLD include its inductance value (10μH), saturation current, DC resistance, and operating frequency range. When selecting a replacement inductor, it is important to consider these specifications to ensure compatibility with the existing circuit. Given its END-OF-LIFE status, finding an exact replacement might be difficult. It is recommended to check with electronic component distributors for available stock or to consider alternative inductors with similar specifications from Coilcraft or other manufacturers. The datasheet from Coilcraft provides detailed electrical and mechanical information about the inductor.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3243 $59.5935
110+ $1.0866 $119.5260
165+ $1.0527 $173.6955
230+ $1.0187 $234.3010
295+ $0.9848 $290.5160
395+ $0.8829 $348.7455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess