EN
  • EN
  • DE

DO1608C-152C

Part No DO1608C-152C
Manufacturer Coilcraft
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055846-DO1608C-152C
Categories OEM Parts(C-E)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DO1608C-152C CAD Model

Description

The DO1608C-152C is a shielded power inductor manufactured by Coilcraft. This inductor is designed for use in a variety of power supply and filtering applications. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive environments.

Applications:

  • DC-DC converters
  • Power supplies
  • Filtering circuits
  • Voltage regulators
  • EMI suppression
  • Portable devices

Features:

  • Shielded construction: Reduces EMI emissions.
  • High current handling capability: Suitable for high-power applications.
  • Low DC resistance: Minimizes power losses.
  • Small footprint: Saves valuable board space.
  • High saturation current: Provides stable inductance under high current conditions.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Reduced EMI: Improves the performance of sensitive electronic circuits.
  • High efficiency: Minimizes power consumption.
  • Stable operation: Ensures reliable performance under varying load conditions.
  • Compact design: Enables smaller and lighter electronic devices.
  • Improved thermal performance: Dissipates heat effectively.

The DO1608C-152C's shielded design effectively contains the magnetic field, preventing it from interfering with nearby components. This is particularly important in densely populated circuit boards where EMI can be a significant concern. The inductor's low DC resistance contributes to high energy efficiency, minimizing power losses and reducing heat generation.

Technical Specifications:

  • Inductance: 1.5 μH
  • Tolerance: ±20%
  • DC Resistance (DCR): Typically 0.035 Ohms
  • Saturation Current: 4.5 A (approximate, depends on temperature rise)
  • Shielded: Yes
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.1433
Holystone
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 546 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess