The DO1605T-103MLC is a high-frequency inductor manufactured by Coilcraft. This inductor is designed for surface mount applications and is commonly used in RF circuits, filters, and impedance matching networks. Its compact size and high Q-factor make it suitable for a wide range of wireless and communication devices. As an end-of-life component, finding exact specifications may prove difficult, so alternative components are more often used in modern designs.
Applications
- RF Circuits: Used in radio frequency circuits for tuning and impedance matching.
- Filters: Employed in filters to block or pass specific frequencies.
- Wireless Communication: Integrated into wireless communication devices for signal processing.
- Impedance Matching: Used to match impedances between different circuit stages.
Features
- Surface Mount Design: Designed for easy and reliable surface mount assembly.
- High Q-Factor: Provides low losses and high efficiency in RF circuits.
- Compact Size: Offers a small footprint for space-constrained applications.
- Wide Frequency Range: Suitable for use in various frequency bands.
Benefits
- Improved Circuit Performance: Enhances the performance of RF circuits due to its high Q-factor.
- Simplified Assembly: Simplifies the assembly process with its surface mount design.
- Reduced Board Space: Saves valuable board space due to its compact size.
Additional Details
The DO1605T-103MLC inductor is characterized by its inductance value, tolerance, and self-resonant frequency (SRF). The SRF is a critical parameter as it determines the upper frequency limit for its effective use. Proper soldering techniques and handling are essential to ensure reliable performance. Due to its end-of-life status, designers are encouraged to consider newer Coilcraft inductors with similar characteristics for modern designs.