EN
  • EN
  • DE
Part No C334
Manufacturer Coilcraft
Catalog Custom Parts (B - D)
Description Designer's Kit, DS1608B power inductors, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1139830-C334
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C334 CAD Model

Description

The C334 is a high-performance, surface-mount inductor manufactured by Coilcraft. It's designed for a wide variety of RF and microwave applications where high Q, low DC resistance, and tight tolerances are critical. The C334 inductor offers excellent performance in impedance matching networks, filter circuits, and RF chokes.

Applications:

  • RF Impedance Matching: Used to match impedance between different circuit components for optimal power transfer.
  • RF Filter Circuits: Employed in low-pass, high-pass, band-pass, and band-stop filters for signal conditioning.
  • RF Chokes: Functions as a choke to block RF signals from propagating through unwanted paths.
  • Wireless Communication Systems: Integrated into transceivers and receivers for signal filtering and impedance matching.
  • Test and Measurement Equipment: Utilized in signal generators and spectrum analyzers for high-frequency circuits.

Features:

  • High Q Factor: Provides low losses and efficient energy storage.
  • Low DC Resistance (DCR): Minimizes power dissipation and voltage drop.
  • Tight Inductance Tolerance: Ensures consistent performance across different units.
  • Surface Mount Design: Enables automated assembly and compact circuit design.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.
  • Excellent Self-Resonant Frequency (SRF): Allows operation at high frequencies without significant degradation.

Benefits:

  • Improved Circuit Efficiency: High Q factor minimizes losses, improving overall circuit performance.
  • Reduced Power Consumption: Low DCR reduces power dissipation, leading to energy savings.
  • Consistent Circuit Performance: Tight inductance tolerance ensures predictable behavior across multiple devices.
  • Simplified Manufacturing: Surface mount design facilitates automated assembly processes.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
  • Extended Operating Frequency: High SRF allows for operation at higher frequencies without performance degradation.

Additional Details:

The C334 inductor is available in a variety of inductance values to suit different application requirements. It is constructed using high-quality materials to ensure reliable performance over a wide temperature range. The inductor is designed to withstand reflow soldering processes commonly used in surface mount assembly. The C334's compact size makes it suitable for use in miniaturized electronic devices. Coilcraft provides detailed specifications and application notes to assist designers in effectively utilizing the C334 inductor. The part is suitable for pick and place manufacturing techniques. Its shielded construction minimizes electromagnetic interference (EMI). This part offers excellent stability over temperature and frequency variations.

You May Also Be Interested in

Broadcom Limited
Contact for details
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Murata Electronics North America
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
AVX Corporation
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Asahi Kasei Microsystems
Lowest to $1.0429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess