EN
  • EN
  • DE

4513TC-245XGLD

Part No 4513TC-245XGLD
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RFID transponder coil, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1038708-4513TC-245XGLD
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4513TC-245XGLD CAD Model

Description

The Coilcraft 4513TC-245XGLD is a high-performance coupled inductor designed for a variety of applications including SEPIC, Zeta, and Flyback converters. This inductor offers excellent current handling capabilities and tight coupling, making it an ideal choice for power supply designs requiring high efficiency and compact size.

Applications

  • SEPIC Converters
  • Zeta Converters
  • Flyback Converters
  • Buck-Boost Converters
  • Power Factor Correction (PFC) circuits

Features

  • Tight Coupling: Provides efficient energy transfer between windings.
  • High Current Handling: Capable of handling high DC currents without saturation.
  • Low Profile: Compact design for space-constrained applications.
  • Surface Mountable: Designed for automated assembly processes.
  • Gold Terminations: Ensures excellent solderability and corrosion resistance.

Benefits

  • Improved Efficiency: Tight coupling minimizes losses and enhances overall converter efficiency.
  • Reduced EMI: Optimized design reduces electromagnetic interference.
  • Compact Size: Enables smaller and lighter power supply designs.
  • Reliable Performance: Robust construction ensures long-term reliability.
  • Simplified Design: Simplifies the design and layout of power converters.

Additional Details

The 4513TC-245XGLD has an inductance of 24.5 µH per winding. It features a maximum DC current rating that allows for use in high power applications. The gold terminations ensure reliable soldering and long-term performance. This coupled inductor is suitable for applications requiring high efficiency and minimal board space. Detailed specifications including DCR, saturation current, and isolation voltage can be found in the manufacturer's datasheet.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess