EN
  • EN
  • DE

1812PS-105JLC

Part No 1812PS-105JLC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, shielded, 5% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 105 °C
Mounting SMD (SMT)
Case / Package 1812
Composition Wirewound
Core Material Ferrite
DC Resistance (DCR) 10 Ω
Height 3.81 mm
Inductance 1 mH
Lead Free Contains Lead
Length 5.87 mm
Max DC Current 220 mA
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Q Factor 28
RMS Current (Irms) 220 mA
RoHS Compliant
Saturation Current 80 mA
Self Resonant Frequency 1.8 MHz
Series Resistance 10 Ω
Shielding Shielded
Termination SMD/SMT
Test Frequency 100 kHz
Tolerance 5 %
Width 4.98 mm
Win Source Part Number 975754-1812PS-105JLC
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1812PS-105JLC CAD Model

Description

The 975754-1812PS-105JLC is a surface mountable fixed inductor from Coilcraft.

  • Manufacturer: Coilcraft
  • Mounting Type: Surface Mountable
  • Core Material: Ferrite
  • Length: 5.87mm
  • Width: 4.98mm
  • Height: 3.81mm
  • Inductance: 1mH
  • Tolerance: 5%
  • DC Resistance: 10Ω
  • Maximum DC Current: 220mA
  • Self-Resonant Frequency: 1.8MHz
  • Package: 1812
  • Shielded: Yes
  • Weight: N/A
  • RoHS Compliant: Yes
  • Contains Lead: Yes
  • RMS Current: 220mA
  • Saturation Current: 80mA
  • Q Factor: 28
  • Series Resistance: 10Ω
  • Supply and Demand: Shortage

You May Also Be Interested in

Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8961 $56.8830
65+ $1.5558 $101.1270
100+ $1.5071 $150.7100
140+ $1.4585 $204.1900
180+ $1.4099 $253.7820
240+ $1.2641 $303.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,928 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess