EN
  • EN
  • DE

1812LS-223XKLC

Part No 1812LS-223XKLC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE when inventory is depleted. 10% tolerance no longer offered. Change 'K' to 'J' for 5% tolerance.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007449-1812LS-223XKLC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1812LS-223XKLC CAD Model

Description

The 1812LS-223XKLC is a high-performance surface mount inductor from Coilcraft. This inductor is part of the 1812LS series, known for its high Q, low DC resistance, and excellent current handling capabilities. It's designed for use in a variety of RF and high-frequency applications.

Applications

  • RF transceivers
  • Matching networks
  • Resonant circuits
  • Filters
  • Broadband communication circuits
  • Wireless communication devices (e.g., Bluetooth, Wi-Fi)

Features

  • High Q: Provides low losses and efficient energy storage.
  • Low DC Resistance (DCR): Minimizes power dissipation and maximizes efficiency.
  • Excellent Current Handling: Can withstand high currents without saturation.
  • Surface Mount Design: Facilitates automated assembly and reduces manufacturing costs.
  • Tight Tolerance: Ensures consistent performance across a wide range of operating conditions.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Circuit Performance: High Q and low DCR enhance the performance of RF and high-frequency circuits.
  • Reduced Power Consumption: Low DCR minimizes power losses, leading to increased efficiency.
  • Increased Reliability: Robust construction ensures reliable operation in demanding environments.
  • Simplified Manufacturing: Surface mount design simplifies assembly and reduces manufacturing time and costs.
  • Minimized EMI: Shielded construction reduces electromagnetic interference, improving signal integrity.

Technical Specifications:

  • Inductance: 22 µH
  • Tolerance: 10%
  • Self-Resonant Frequency (SRF): Typically in the MHz range (Consult datasheet for specific value)
  • DC Resistance (DCR): Typically a few Ohms (Consult datasheet for specific value)
  • Saturation Current: Typically hundreds of mA (Consult datasheet for specific value)
  • Operating Temperature Range: Typically -40°C to +125°C
  • Package Size: 1812 (18 mils x 12 mils)

The Coilcraft 1812LS-223XKLC inductor is a high-quality component designed for demanding RF and high-frequency applications. Its combination of high Q, low DCR, and excellent current handling capabilities makes it an ideal choice for optimizing circuit performance and reducing power consumption.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Toshiba Semiconductor and Storage
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess