EN
  • EN
  • DE

1008HS-390TJLC

Part No 1008HS-390TJLC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description RF inductor, ceramic core, 5% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1034170-1008HS-390TJLC
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008HS-390TJLC CAD Model

Description

The Coilcraft 1008HS-390TJLC is a high-performance, shielded fixed inductor designed for a variety of RF and power applications. This inductor is known for its high Q factor, low DC resistance (DCR), and excellent current handling capabilities, making it suitable for demanding circuits.

Applications:

  • RF choke applications
  • Power supplies
  • DC-DC converters
  • Filters
  • Oscillators
  • Broadband circuits
  • High-frequency circuits

Features:

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • High Q factor: Ensures efficient energy storage and low losses.
  • Low DC resistance (DCR): Reduces power dissipation and improves efficiency.
  • High current handling: Allows for use in high-power applications.
  • Surface mount design: Facilitates automated assembly.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Reduced EMI: Minimizes interference with other components.
  • Improved efficiency: Maximizes power transfer and reduces energy waste.
  • Enhanced performance: Optimizes circuit performance in high-frequency applications.
  • Easy assembly: Streamlines the manufacturing process.
  • Reliable operation: Provides consistent performance in demanding environments.

Additional Details:

The 1008HS-390TJLC has an inductance value of 39 µH (microhenries). Its shielded construction is crucial for minimizing electromagnetic interference in sensitive circuits. The high Q factor is essential for resonant circuits and filters, ensuring minimal energy loss. The low DCR contributes to improved power efficiency, particularly in power supply applications. The inductor is designed for surface mount technology (SMT), enabling automated assembly and reducing manufacturing costs. It's suitable for reflow soldering processes. The 1008HS series are known for their robust construction and ability to withstand high temperatures.

Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications, including the SRF (Self-Resonant Frequency), Irms (RMS current), and operating temperature range, before using this part in your design.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess