EN
  • EN
  • DE

1008HS-102TJBD

Part No 1008HS-102TJBD
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034166-1008HS-102TJBD
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008HS-102TJBD CAD Model

Description

The Coilcraft 1008HS-102TJBD is a high-performance, shielded wirewound inductor designed for a variety of applications requiring a small footprint and excellent electrical characteristics. It belongs to Coilcraft's HS series of inductors, known for their robust construction and reliable performance in demanding environments.

Applications

  • RF transceivers
  • Wireless communication devices
  • Broadband amplifiers
  • Low Noise Amplifiers (LNAs)
  • Matching networks
  • Filters
  • Oscillators
  • DC-DC converters
  • Power amplifiers

Features

  • Shielded construction: Minimizes electromagnetic interference (EMI) and crosstalk.
  • Wirewound construction: Provides high Q-factor and excellent current handling capability.
  • Small size: 1008 size (2.5mm x 2.0mm) allows for high-density circuit designs.
  • High inductance value: 1.0 μH inductance suitable for RF applications.
  • Tight tolerance: ±5% inductance tolerance ensures consistent performance.
  • High self-resonant frequency (SRF): Provides a wide operating frequency range.
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.
  • High current carrying capacity: Can withstand significant current without saturation.

Benefits

  • Improved signal integrity: Shielded construction reduces noise and interference, leading to cleaner signals.
  • Enhanced circuit performance: High Q-factor minimizes losses and improves circuit efficiency.
  • Space savings: Small size allows for compact and efficient designs.
  • Reliable operation: Robust construction ensures stable performance in harsh environments.
  • Reduced EMI emissions: Shielding minimizes radiated emissions, simplifying compliance testing.
  • Increased power efficiency: Low DC resistance minimizes power losses in DC-DC converters.
  • Stable Inductance: tight tolerance ensures stable inductance over temperature.

Additional Details

The 1008HS-102TJBD inductor has a DC resistance (DCR) of typically 0.095 Ohms. Its self-resonant frequency (SRF) is typically 130 MHz. The operating temperature range is typically -40°C to +125°C. The inductor is mounted using surface mount technology (SMT), which allows for automated assembly and improved reliability. It is available in tape and reel packaging for automated placement. The core material is ceramic, and the terminations are tin-silver over copper. This inductor is suitable for use in various impedance matching networks and filters, particularly in high-frequency applications. Its high Q-factor makes it ideal for applications where low losses are critical.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess