EN
  • EN
  • DE

1008CT-400XMBC

Part No 1008CT-400XMBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034160-1008CT-400XMBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008CT-400XMBC CAD Model

Description

The Coilcraft 1008CT-400XMBC is a wirewound chip inductor designed for various high-frequency applications. It stands out due to its compact size, high Q factor, and tight tolerance, making it ideal for use in demanding RF and microwave circuits.

Applications

  • RF Filters
  • Impedance Matching Networks
  • RF Chokes
  • Wireless Communication Devices
  • Broadband Amplifiers

Features

  • Compact 1008 package size: Suitable for densely populated circuit boards.
  • High Q Factor: Minimizes losses and maximizes signal integrity.
  • Tight Inductance Tolerance: Ensures consistent performance across devices.
  • Self-Resonant Frequency (SRF): High SRF enables operation at higher frequencies.
  • Wirewound Construction: Provides excellent electrical characteristics.

Benefits

  • Improved RF Performance: High Q factor enhances signal strength and reduces insertion loss.
  • Miniaturization: Compact size enables smaller and lighter devices.
  • Consistent Circuit Behavior: Tight tolerance ensures predictable performance.
  • Extended Frequency Range: High SRF allows operation at higher frequencies without significant degradation.
  • Reliable Operation: Rugged construction ensures long-term reliability.

Additional Details

The 1008CT-400XMBC has an inductance value of 40nH (nanohenries). The tolerance is typically ±5%. The Self-Resonant Frequency (SRF) is a key parameter for RF inductors, and this inductor is designed to have a high SRF for optimal performance. The DC resistance (DCR) is minimized to reduce power loss. The wirewound construction utilizes a high-quality wire to achieve excellent electrical characteristics. It is commonly used in applications where precise inductance values and high Q factors are essential, such as in RF filters and impedance matching networks.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess