EN
  • EN
  • DE

1008CS-391XGLC

Part No 1008CS-391XGLC
Manufacturer Coilcraft
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SMT2520
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 712995-1008CS-391XGLC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1008CS-391XGLC CAD Model

Description

The Coilcraft 1008CS-391XGLC is a high-performance, shielded chip inductor designed for a wide range of RF and microwave applications. This inductor is known for its high Q factor, low DC resistance, and tight tolerance, making it ideal for use in filters, impedance matching networks, and other critical circuit applications where precision and stability are essential.

Applications

  • RF Filters
  • Impedance Matching Networks
  • Oscillators
  • Wireless Communication Devices
  • Mobile Phones
  • GPS Receivers

Features

  • Shielded construction for low EMI
  • High Q factor
  • Low DC resistance
  • Tight tolerance
  • Surface mount design
  • RoHS compliant

Benefits

  • Reduced electromagnetic interference, ensuring cleaner signal integrity in sensitive RF applications.
  • Improved circuit performance due to the high Q factor, resulting in lower losses and higher efficiency.
  • Minimized power dissipation and improved efficiency due to the low DC resistance.
  • Precise and consistent performance due to the tight tolerance, ensuring reliable circuit operation.
  • Easy integration into automated assembly processes due to the surface mount configuration.
  • Environmentally friendly, meeting RoHS standards for hazardous substance control.

Additional Details

The 1008CS-391XGLC inductor features a ceramic core material, contributing to its high Q factor and stable performance over temperature. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for use in sensitive RF environments. The inductor is designed for surface mount assembly, facilitating automated manufacturing processes and ensuring reliable solder connections. The 1008 case size offers a good balance between performance and size, making it suitable for compact electronic devices. The specific inductance value and Q factor can vary slightly; consult the manufacturer's datasheet for precise specifications. Typical operating temperature range is -55°C to +125°C.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2689 $57.8135
525+ $0.2208 $115.9200
815+ $0.2138 $174.2470
1,120+ $0.2069 $231.7280
1,445+ $0.2000 $289.0000
1,935+ $0.1793 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess