The Coilcraft 1008CS-150XJBC is a high-frequency ceramic wirewound chip inductor. These inductors are known for their tight tolerances, high Q-factors, and stable performance over a wide range of frequencies. The 1008CS series is designed for applications requiring small size, high inductance values, and excellent SRF (Self-Resonant Frequency) characteristics. Coilcraft is a reputable manufacturer renowned for producing quality inductive components.
Applications
- RF transceivers and receivers
- Wireless communication devices (e.g., WLAN, Bluetooth)
- Mobile phones and smartphones
- GPS receivers
- Matching networks for antennas
- High-frequency filters
- Broadband communication circuits
Features
- High Q-factor for low losses
- Tight inductance tolerance
- Self-resonant frequency (SRF) optimized for high-frequency operation
- Ceramic core for stable performance
- Wirewound construction for high current handling
- Surface mountable
- RoHS compliant
Benefits
- Improved signal integrity in RF circuits
- Reduced power consumption due to lower losses
- More precise tuning and matching in wireless applications
- Smaller circuit board footprint
- Enhanced reliability in harsh environments
- Easy integration into automated assembly processes
Additional Details
The 1008CS-150XJBC inductor has an inductance value of 15nH with a tolerance of ±5%. The operating temperature range is typically between -40°C and +125°C. The DC resistance (DCR) is very low, minimizing power losses. The inductor is designed for reflow soldering processes. The 1008 case size refers to its physical dimensions, which are approximately 0.1 x 0.08 inches. The termination finish is typically tin-silver-copper (SnAgCu). The component is typically used in impedance matching, RF filtering, and tuning circuits. Proper PCB layout is critical to achieve the specified performance. It's crucial to consult the datasheet for specific performance characteristics and recommended operating conditions.