The 0805LS-223XJLC is a wirewound ceramic chip inductor from Coilcraft. It is designed for high Q and high SRF (Self-Resonant Frequency) in a small 0805 package size. This inductor is suitable for various RF applications where high performance and compact size are crucial.
Applications:
- RF filters
- Impedance matching circuits
- Wireless communication devices
- RF chokes
- High-frequency circuits
Features:
- High Q factor for efficient signal transfer
- High SRF (Self-Resonant Frequency) for stable performance at high frequencies
- Wirewound construction for superior electrical characteristics
- Ceramic core for stable inductance value
- 0805 package size for compact designs
- Tight tolerance inductance values available
Benefits:
- Improved signal quality due to high Q factor
- Stable performance at high frequencies due to high SRF
- Reduced board space due to compact size
- Reliable operation due to robust construction
- Precise inductance value for optimized circuit performance
Specifications:
The 0805LS-223XJLC has an inductance value of 22uH with a tolerance typically around ±10%. The operating temperature ranges from -40°C to +125°C. The Self-Resonant Frequency (SRF) is typically in the MHz range, varying based on the specific inductance value. The DC resistance (DCR) is low, contributing to minimal power loss. It is designed for automated pick and place assembly.
This inductor is RoHS compliant and suitable for lead-free soldering processes.