EN
  • EN
  • DE

HMC862ALP3E

Part No HMC862ALP3E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description RF POWER DVDR 100MHZ-24GHZ 16QFN / RF IC Frequency Divider 100MHz ~ 24GHz 4.75V ~ 5.25V Supply 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Function Frequency Divider
Frequency 100MHz ~ 24GHz
Secondary Attributes 4.75V ~ 5.25V Supply
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number HMC862
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873810-HMC862ALP3E
Ultra Librarian 3D Model Ultra Librarian HMC862ALP3E CAD Model

Description

Product Overview: HMC862ALP3E - Analog Devices Inc.

The HMC862ALP3E is a high-performance, fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO) from Analog Devices Inc. Designed for advanced RF applications, this device is a testament to Analog Devices' commitment to providing innovative and high-quality components for frequency generation and signal processing.

Key Features

  • Frequency Range: The VCO operates over a wide frequency range, making the HMC862ALP3E suitable for a variety of applications, including wireless infrastructure, test equipment, and satellite communications.
  • Low Phase Noise: With exceptionally low phase noise performance, this PLL provides a clean signal for high-performance systems, ensuring minimal signal degradation and improved system accuracy.
  • Fractional-N Frequency Synthesis: The fractional-N architecture allows for fine frequency resolution while maintaining low spurious levels, which is essential for modern communication systems.
  • Integrated VCO: The inclusion of an integrated VCO simplifies design by reducing the number of external components required, thus saving space and cost on the PCB.
  • Programmable: The device is highly programmable through a serial interface, offering flexibility and ease of use for system designers.
  • Compact Package: Housed in a compact 3x3 mm QFN package, the HMC862ALP3E is ideal for space-constrained applications.

Applications

The HMC862ALP3E is versatile enough to fit into various high-frequency applications. It is particularly well-suited for:

  • Wireless Infrastructure (LTE, WCDMA, WiMAX)
  • Microwave Point-to-Point Links
  • Test and Measurement Equipment
  • Satellite Communication Systems

Quality and Reliability

Analog Devices Inc. is known for its rigorous quality control and reliability standards, and the HMC862ALP3E is no exception. Built to deliver consistent performance, this PLL is a reliable choice for critical and demanding applications where precision is paramount.

For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team for personalized assistance.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.0142 $88.0284
3+ $36.1143 $108.3429
5+ $34.9857 $174.9285
6+ $33.8571 $203.1426
8+ $32.7286 $261.8288
11+ $29.3428 $322.7708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess