The Coilcraft 0805HQ-27NXJLC is a high Q, wirewound ceramic chip inductor designed for RF applications where high performance and small size are critical. This inductor is part of Coilcraft’s 0805HQ series known for its superior electrical characteristics and robust construction.
Applications:
- RF transceivers
- Wireless communication devices (Bluetooth, Wi-Fi)
- Mobile phones
- GPS devices
- Matching networks
Features:
- High Q Factor: Provides low loss and efficient energy storage, enhancing signal quality.
- Tight Tolerance: Ensures consistent performance across different units.
- Self-Resonant Frequency (SRF): High SRF allows for use in high-frequency applications.
- Wirewound Construction: Offers superior current handling capabilities compared to thin-film inductors.
- Ceramic Core: Provides excellent stability and low core losses.
- 0805 Package Size: Compact size suitable for densely populated circuit boards.
Benefits:
- Improved signal integrity in RF circuits
- Reduced power consumption due to lower losses
- Enhanced performance in wireless communication systems
- Smaller and more efficient circuit designs
- Reliable operation in a variety of environmental conditions
Additional Details: The 0805HQ-27NXJLC has an inductance value of 27nH. The operating temperature range is typically -40°C to +125°C, making it suitable for a wide range of environments. It is designed for automated surface mount assembly, which helps reduce manufacturing costs. The high Q factor of this inductor minimizes insertion loss and maximizes signal transmission efficiency. The part is RoHS compliant, ensuring it meets environmental standards.
The 0805HQ-27NXJLC inductor's combination of small size, high Q, and tight tolerance makes it an excellent choice for demanding RF applications. Its rugged construction ensures reliable performance even under harsh operating conditions. Designers can benefit from its superior electrical characteristics to create high-performance, energy-efficient wireless devices.