EN
  • EN
  • DE

0603LS103XJBC

Part No 0603LS103XJBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OLD PART NUMBER. Change 'B' to 'L' for new part number. Part was always RoHS compliant; terminals never contained lead.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033828-0603LS103XJBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0603LS103XJBC CAD Model

Description

The 0603LS103XJBC is a ceramic wirewound chip inductor manufactured by Coilcraft. It is designed for high-frequency applications requiring a small form factor and excellent SRF (Self-Resonant Frequency).

Applications:

  • RF Circuits: Impedance matching, filtering, and tuning in RF amplifiers, mixers, and oscillators.
  • Wireless Communication Devices: Mobile phones, Bluetooth modules, WLAN devices.
  • Broadband Applications: Cable modems, set-top boxes, and satellite receivers.
  • High-Frequency Filtering: Signal conditioning in various electronic circuits.
  • Inductive Loads: Provides an inductive load for specific circuit requirements.

Features:

  • Size: 0603 (1.6 mm x 0.8 mm) surface mount package.
  • Inductance: 10 nH (nanohenries) with a tolerance of ±5%.
  • Self-Resonant Frequency (SRF): High SRF, optimized for high-frequency performance.
  • High Q Factor: Provides low losses and sharp resonance.
  • Ceramic Core: Offers excellent stability and performance.
  • Wirewound Construction: Precisely wound for consistent inductance.

Benefits:

  • Small Size: Ideal for compact electronic devices.
  • High SRF: Suitable for high-frequency applications, minimizing parasitic effects.
  • High Q Factor: Enhances circuit performance with minimal signal loss.
  • Stable Performance: Reliable operation over temperature variations.
  • Surface Mountable: Compatible with automated assembly processes.
  • Cost-Effective: Provides high performance at a competitive price.

Additional Details:

The 0603LS103XJBC inductor features a ceramic core that ensures stable inductance and minimizes core losses at high frequencies. Its wirewound construction provides a precise and consistent inductance value. The high Q factor of this inductor makes it ideal for applications where signal integrity and low losses are critical. The surface mount package allows for easy integration into automated assembly processes. The operating temperature range is typically -55°C to +125°C. It is designed to withstand reflow soldering processes. This inductor is commonly used in applications where impedance matching and filtering are essential for optimal circuit performance. The combination of small size, high SRF, and high Q factor makes it a suitable choice for a variety of high-frequency applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Dell
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess