EN
  • EN
  • DE

0603CS-R12XGBG

Part No 0603CS-R12XGBG
Manufacturer Coilcraft
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0603
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 750901-0603CS-R12XGBG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0603CS-R12XGBG CAD Model

Description

The Coilcraft 0603CS-R12XGBG is a ceramic wirewound chip inductor designed for high-frequency applications. It's characterized by its small 0603 form factor, making it suitable for compact electronic devices where board space is limited. It is often used for filtering, impedance matching, and RF signal tuning in various electronic circuits.

Applications:

  • RF Circuits: Employed in radio frequency circuits for impedance matching, filtering, and signal tuning.
  • Wireless Communication Systems: Utilized in wireless devices such as smartphones, tablets, and Bluetooth modules.
  • Mobile Devices: Found in mobile devices for impedance matching and filtering purposes.
  • High-Frequency Filters: Used in the design of low-pass, high-pass, and band-pass filters.

Features:

  • Fixed Inductance: Offers a specific inductance value (0.12uH) for circuit design. The "R12" in the part number indicates 0.12 microhenries.
  • High Q Factor: Provides a high Q factor, indicating low losses and efficient energy storage.
  • Surface Mount Design: Designed for surface mount assembly, enabling automated manufacturing.
  • Compact 0603 Package: Features a small 0603 form factor for space-constrained applications.

Benefits:

  • Excellent High-Frequency Performance: Operates efficiently at high frequencies, ideal for wireless applications.
  • Compact Size: Saves valuable board space in small electronic devices.
  • Reduced Losses: High Q factor minimizes energy losses, improving circuit efficiency.

Additional Details:

The 0603 designation refers to the physical dimensions of the inductor (0.06 inches x 0.03 inches). The 'CS' series from Coilcraft typically indicates a ceramic wirewound construction, offering high Q and SRF. The datasheet provides detailed electrical characteristics such as SRF (Self-Resonant Frequency), DCR (DC Resistance), and current ratings. It is important to adhere to the maximum current rating to prevent inductor damage. The soldering process should follow the manufacturer's recommendations to ensure reliable connection. This inductor is commonly used in matching networks for antennas and RF amplifiers.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess