EN
  • EN
  • DE

0603CS-18NXGE

Part No 0603CS-18NXGE
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description RF inductor, ceramic core, 2% tol, SMT, RoHS, halogen-free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1200693-0603CS-18NXGE
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0603CS-18NXGE CAD Model

Description

The 0603CS-18NXGE is a ceramic wirewound chip inductor manufactured by Coilcraft. It is designed for use in a variety of high-frequency applications, including RF circuits, impedance matching, and filter networks. This inductor offers high Q, tight tolerance, and excellent self-resonant frequency characteristics.

Applications

  • RF circuits.
  • Impedance matching.
  • Filter networks.
  • Wireless communication devices.
  • Mobile phones.
  • GPS devices.

Features

  • Inductance: 18 nH.
  • Tolerance: ±2%.
  • Self-Resonant Frequency (SRF): Typically greater than 5 GHz (consult datasheet).
  • Q Factor: High Q value for minimal signal loss (consult datasheet).
  • DC Resistance (DCR): Low DCR for efficient power transfer (consult datasheet).
  • Operating Temperature Range: -40°C to +125°C.
  • Package: 0603 (1608 Metric).

Benefits

  • High Performance: Excellent Q and SRF characteristics for optimal performance in RF circuits.
  • Tight Tolerance: ±2% inductance tolerance ensures accurate circuit operation.
  • Compact Size: 0603 package allows for space-saving PCB designs.
  • Reliable Construction: Wirewound construction ensures high reliability.
  • RoHS Compliant: Meets environmental standards.

Additional Details

The 0603CS-18NXGE chip inductor is designed for surface mount assembly. The ceramic construction provides excellent stability and temperature performance. The specific Q factor and DCR values will depend on the frequency of operation; refer to the Coilcraft datasheet for detailed specifications. This is ideal for applications requiring precise inductance value with minimal signal loss.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Anachip Corp
Need more? Email Us
Molex, LLC
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess