The 0603CS-12NXGLW is a wirewound chip inductor manufactured by Coilcraft. It is designed for high-frequency applications, providing excellent performance in a small surface-mount package. These inductors are used in a wide range of electronic circuits for impedance matching, filtering, and RF applications.
Applications
- RF impedance matching
- High-frequency filtering
- Wireless communication devices
- Mobile phones
- GPS devices
- Bluetooth modules
Features
- Wirewound Construction
- High Q Factor
- Tight Tolerance
- Surface Mount Technology (SMT)
- Small 0603 Package Size
- RoHS Compliant
Benefits
- Provides excellent performance at high frequencies.
- Offers precise inductance values with tight tolerance.
- Reduces space requirements due to its small size.
- Ensures reliable connections and easy assembly using SMT.
- Ideal for impedance matching and filtering in RF circuits.
Technical Specifications
The 0603CS-12NXGLW has an inductance value of 12 nH. It features a high Q factor for minimal energy loss and has a tight tolerance on the inductance value. The Self-Resonant Frequency (SRF) is typically high, allowing for optimal performance in high-frequency applications. The operating temperature range is typically from -40°C to +125°C. The DC resistance is very low, usually in the range of ohms or less. It conforms to standard 0603 case size dimensions.