EN
  • EN
  • DE

0402HP-8N2XGEW

Part No 0402HP-8N2XGEW
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814636-0402HP-8N2XGEW
Ultra Librarian 3D Model Ultra Librarian 0402HP-8N2XGEW CAD Model

Description

The 0402HP-8N2XGEW is a compact and high-performance RF inductor manufactured by Coilcraft. Part of the 0402HP series, it's designed for applications where space is limited and high-frequency performance is crucial. The '0402' indicates its ultra-small size (0.04 inch x 0.02 inch), making it ideal for miniaturized electronic devices. The '8N2' specifies an inductance value of 8.2 nH (nanohenries). The 'XGEW' suffix likely refers to specific tolerance, packaging details, or environmental compliance standards.

Applications

  • RF Filters: Used in filtering unwanted frequencies in radio frequency circuits.
  • Impedance Matching Networks: Employed to match impedances between different circuit stages, optimizing signal transfer.
  • Wireless Communication Devices: Commonly found in mobile phones, Bluetooth devices, and other wireless modules.
  • High-Frequency Oscillators: Utilized to generate signals at specific frequencies in oscillator circuits.
  • RF Amplifiers: Integrated into RF amplifiers for tuning and impedance matching purposes.

Features

  • Ultra-Small 0402 Package: Enables compact and space-saving designs.
  • High Self-Resonant Frequency (SRF): Provides minimal parasitic effects at high frequencies, ensuring stable performance.
  • Tight Inductance Tolerance: Offers precise inductance values for reliable circuit operation.
  • High Q Factor: Minimizes energy loss, resulting in higher efficiency and better performance.
  • RoHS Compliant: Meets environmental standards for restricted hazardous substances.

Benefits

  • Miniaturization: Allows for the creation of smaller and more portable electronic devices.
  • Improved RF Performance: Provides high Q factor and self-resonant frequency for enhanced circuit performance.
  • Precise Inductance Value: Ensures accurate and predictable circuit behavior.
  • Low Power Loss: High Q factor minimizes energy dissipation, leading to improved efficiency.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details

The 0402HP-8N2XGEW is typically constructed using ceramic materials and precision winding techniques to achieve its high performance characteristics. The operating temperature range is generally from -40°C to +125°C. The self-resonant frequency (SRF) should be significantly higher than the operating frequency to minimize parasitic effects. The DC resistance (DCR) is also an important parameter to consider as it impacts power loss. Proper soldering techniques and PCB layout practices are crucial for optimal performance and reliability. Always refer to the manufacturer's datasheet for detailed specifications, including inductance tolerance, Q factor at specific frequencies, SRF, DCR, and current rating. This inductor is an essential component in modern RF circuit design, enabling high performance in a small form factor.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess