EN
  • EN
  • DE

0402HP-47NXGEY

Part No 0402HP-47NXGEY
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814631-0402HP-47NXGEY
Ultra Librarian 3D Model Ultra Librarian 0402HP-47NXGEY CAD Model

Description

The Coilcraft 0402HP-47NXGEY is a high-performance, high current chip inductor designed for use in various power supply and RF applications. Encased in a small 0402 package, it offers an excellent combination of high inductance, high Q, and high current handling capability.

Applications

  • RF Inductors: Matching networks, filters, and impedance matching in RF amplifiers, receivers and transmitters.
  • Power Supplies: DC-DC converters, voltage regulators, and power management circuits.
  • Wireless Communication: Mobile phones, Bluetooth devices, and wireless LAN modules.
  • Filtering: Used in filters and impedance matching applications.
  • Matching networks: Provides optimized matching in various RF circuits.

Features

  • High Q factor: Delivers low losses and excellent efficiency.
  • High Current Handling: Designed to withstand high current levels without saturation.
  • Small Size: 0402 package allows for compact designs.
  • Wirewound Construction: Offers superior performance compared to other inductor technologies.
  • Excellent Self-Resonant Frequency (SRF): Maintains stable performance at high frequencies.

Benefits

  • Improved Performance: High Q and current handling capabilities enhance circuit performance.
  • Space-Saving: Compact size allows for integration into small electronic devices.
  • Reliable Operation: Durable construction ensures stable performance in demanding environments.
  • Efficient: Minimizes power dissipation, improving battery life in portable devices.
  • Versatile: Suitable for a wide range of high-frequency and power applications.

Additional Details

The Coilcraft 0402HP-47NXGEY features an inductance value of 47 nH. The part is designed for surface mount soldering to a PCB. The inductor's tight tolerance ensures consistent performance across different units. This inductor is RoHS compliant, ensuring it meets environmental standards. The device also provides a high SRF for stable performance at high frequency.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0965 $57.9000
1,460+ $0.0792 $115.6320
2,260+ $0.0767 $173.3420
3,115+ $0.0743 $231.4445
4,030+ $0.0718 $289.3540
5,390+ $0.0644 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,653 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess