EN
  • EN
  • DE

0402HP-30NXGEW

Part No 0402HP-30NXGEW
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814627-0402HP-30NXGEW
Ultra Librarian 3D Model Ultra Librarian 0402HP-30NXGEW CAD Model

Description

The 0402HP-30NXGEW is a high-performance chip inductor manufactured by Coilcraft. This inductor is part of the 0402HP series, which is recognized for its small size and excellent electrical characteristics, making it suitable for applications where space is limited and high performance is required. The '0402' indicates the compact 0402 case size (0.04 inches x 0.02 inches), enabling high-density PCB layouts.

Applications:

  • Mobile Phones: Used in impedance matching networks, RF filtering, and power management circuits within mobile phones.
  • Wireless Devices: Incorporated in WLAN, Bluetooth, and Zigbee devices for impedance matching, filtering, and tuning.
  • GPS Receivers: Employed in GPS receivers for filtering and impedance matching in the RF front-end.
  • Wearable Technology: Integrated into smartwatches, fitness trackers, and other wearable devices due to its small size and high efficiency.
  • RF Filters: Utilized in RF filters to reduce noise and enhance signal integrity.

Features:

  • Small Size (0402): Compact 0402 case size allows for high-density circuit board designs.
  • High Q Factor: High Q factor minimizes energy loss, enhancing circuit efficiency.
  • High Self-Resonant Frequency (SRF): High SRF ensures stable performance at high frequencies.
  • Tight Tolerance: Tight inductance tolerance allows for accurate and consistent circuit performance.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) standards, making it environmentally friendly.
  • Excellent Solderability: Designed for excellent solderability, ensuring reliable connections during assembly.

Benefits:

  • Space Efficiency: Enables compact and efficient circuit designs due to its small size.
  • Improved Performance: Improves circuit performance with its high Q factor and SRF.
  • Precise Inductance: Ensures accurate and consistent circuit behavior with its tight inductance tolerance.
  • Reliable Connections: Provides reliable solder connections, reducing failure risks and enhancing overall system reliability.
  • Environmental Compliance: Meets RoHS standards, reducing environmental impact.

Additional Details:

The 0402HP-30NXGEW inductor is typically mounted on a printed circuit board (PCB) using surface mount technology (SMT). Proper soldering techniques and reflow profiles should be followed to ensure reliable connections. The performance of the inductor can be influenced by surrounding components and PCB layout, so careful consideration is necessary during the design process. The manufacturer's datasheet provides detailed specifications, including inductance value, Q factor, SRF, DC resistance, and current rating, all vital for effective integration into circuit designs.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess