EN
  • EN
  • DE

0402HP-20NXGEW

Part No 0402HP-20NXGEW
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814622-0402HP-20NXGEW
Ultra Librarian 3D Model Ultra Librarian 0402HP-20NXGEW CAD Model

Description

The 0402HP-20NXGEW is a high-performance RF inductor manufactured by Coilcraft. It belongs to the 0402HP series, recognized for its miniature size and exceptional electrical properties, making it suitable for high-frequency applications with stringent space requirements. The '0402' designation in the part number signifies its compact 0402 form factor (0.04 inch x 0.02 inch), while the '20N' indicates an inductance value of 20 nH (nanohenries). The 'XGEW' suffix likely refers to specific tolerance, packaging, or environmental compliance details relevant to the product.

Applications

  • RF Filters: Utilized in filter circuits to selectively attenuate unwanted frequencies in radio frequency applications.
  • Matching Networks: Integrated into impedance matching networks to optimize signal transfer and minimize reflections.
  • Wireless Communication Devices: Deployed in devices like mobile phones, Bluetooth modules, and GPS receivers for impedance matching and filtering.
  • High-Frequency Oscillators: Incorporated into oscillator circuits to establish and maintain stable RF signals.
  • Inductive Coupling Circuits: Used in circuits designed to transfer energy through magnetic fields, such as wireless charging systems.

Features

  • Ultra-Small 0402 Package: Enables compact designs, making it suitable for miniature electronic devices.
  • High Self-Resonant Frequency: Guarantees minimal parasitic effects at high frequencies, ensuring accurate performance.
  • Tight Inductance Tolerance: Delivers precise and reliable inductance values, essential for consistent circuit behavior.
  • High Q Factor: Minimizes energy loss and improves circuit efficiency, resulting in better overall performance.
  • RoHS Compliant: Complies with environmental standards, ensuring responsible and sustainable manufacturing practices.

Benefits

  • Miniaturization: Facilitates the development of smaller, more compact electronic devices.
  • Improved RF Performance: Provides high Q factor and self-resonant frequency, which enhance circuit efficiency and performance.
  • Precise Inductance: Ensures accurate and dependable circuit operation, minimizing signal distortion.
  • Low Losses: Reduces energy dissipation, leading to improved efficiency and extended battery life in portable devices.
  • Environmental Compliance: Aligns with environmental regulations, promoting responsible and sustainable manufacturing.

Additional Details

The 0402HP-20NXGEW is typically manufactured using ceramic materials and precision winding techniques to achieve high electrical performance and reliability. The operating temperature range generally spans from -40°C to +125°C. It is crucial to ensure that the self-resonant frequency (SRF) is significantly higher than the operating frequency to avoid performance degradation due to parasitic effects. The DC resistance (DCR) is another critical parameter, as it affects energy losses within the circuit. For optimal performance, proper soldering techniques and careful PCB layout are essential. It is highly recommended to consult the product datasheet for detailed specifications, including inductance tolerance, Q factor at specific frequencies, SRF, DCR, and current rating, to ensure proper integration and performance within the intended application. The inductor is a valuable component in RF circuits, offering a balance of size, performance, and reliability.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess