EN
  • EN
  • DE

0402HP-18NXGEW

Part No 0402HP-18NXGEW
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814621-0402HP-18NXGEW
Ultra Librarian 3D Model Ultra Librarian 0402HP-18NXGEW CAD Model

Description

The 0402HP-18NXGEW is a high-performance ceramic wirewound chip inductor manufactured by Coilcraft. This inductor is designed for applications requiring high Q, high SRF, and tight tolerance in a miniature 0402 (1005 metric) package. Its construction ensures exceptional electrical characteristics and reliable performance in demanding environments.

Applications

  • RF circuits, including impedance matching networks
  • Low Noise Amplifiers (LNAs)
  • Wireless communication devices (e.g., Bluetooth, WLAN)
  • Mobile phones and other portable devices
  • Filters and oscillators

Features

  • High Q: Provides low loss and efficient energy storage.
  • High SRF (Self-Resonant Frequency): Enables use at higher frequencies without significant performance degradation.
  • Tight Tolerance: Ensures consistent performance across different units.
  • Ceramic Construction: Offers excellent stability and reliability.
  • Wirewound Inductor: For high current handling capability and superior performance compared to multilayer inductors.
  • Small 0402 Package: Ideal for space-constrained applications.

Benefits

  • Improved RF Performance: High Q and SRF contribute to enhanced signal integrity and reduced losses.
  • Stable Operation: Ceramic construction ensures reliable performance over a wide range of temperatures.
  • Space Savings: Miniature size allows for denser circuit designs.
  • Reduced Power Consumption: High efficiency minimizes energy dissipation.
  • Precise Tuning: Tight tolerance facilitates accurate impedance matching and filter design.

Additional Details

The 0402HP-18NXGEW inductor has an inductance value of 18 nH. It is designed for reflow soldering and is compatible with automated assembly processes. The operating temperature range is typically -40°C to +125°C. The component is RoHS compliant, ensuring it meets environmental regulations. Its high self-resonant frequency makes it suitable for high-frequency applications where maintaining signal integrity is crucial. The tight tolerance on the inductance value allows for more precise circuit design and predictable performance. This inductor is often used in applications where minimizing insertion loss and maximizing signal strength are critical. Coilcraft provides detailed datasheets with comprehensive electrical and mechanical specifications to assist engineers in their design process.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess