EN
  • EN
  • DE

C3030F-TP-A

Part No C3030F-TP-A
Manufacturer CJT Connectors
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005105-C3030F-TP-A
Categories OEM Parts(C-E)
Manufacturer CJT Connectors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3030F-TP-A CAD Model

Description

The C3030F-TP-A is a connector manufactured by CJT Connectors. While specific details about this particular part number are limited, CJT Connectors is known for producing a variety of connectors used in diverse electronic applications.

Applications

  • Telecommunications equipment: Connectors are essential for signal transmission in telecom systems.
  • Consumer electronics: Used in devices such as smartphones, tablets, and laptops.
  • Automotive electronics: Employed in vehicle wiring harnesses and control systems.
  • Industrial automation: Connectors are crucial for reliable connections in industrial machinery and control panels.
  • Medical devices: Used in a range of medical equipment requiring secure and dependable connections.

Features

  • Durable construction: Designed to withstand environmental stresses and mechanical wear.
  • Reliable contact: Ensures stable and low-resistance electrical connections.
  • Compact design: Optimizes space utilization in densely packed electronic assemblies.
  • Easy installation: Designed for efficient and straightforward assembly processes.
  • High-quality materials: Constructed using materials that meet industry standards for performance and safety.

Benefits

  • Enhanced system reliability: Minimizes connection failures, improving the overall reliability of electronic systems.
  • Improved signal integrity: Reduces signal loss and interference, ensuring high-quality signal transmission.
  • Reduced maintenance costs: Durable construction minimizes the need for frequent replacements and repairs.
  • Increased design flexibility: Compact size and versatile design allow for greater flexibility in electronic product design.
  • Compliance with industry standards: Meets relevant industry standards for safety and performance, ensuring regulatory compliance.

Additional Details

Connectors like the C3030F-TP-A typically come in various configurations (e.g., pin count, mounting style, and contact plating) to suit different application requirements. They are often made from materials such as high-performance plastics and copper alloys to ensure durability and reliable electrical conductivity. Specific technical specifications for the C3030F-TP-A, such as voltage rating, current rating, and operating temperature range, would be available in the manufacturer's datasheet. Due to the general nature of available information, it is advisable to consult the official datasheet or CJT Connectors directly for precise product specifications.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0104
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Rockwell
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4,505+ $0.0111 $50.0055
10,990+ $0.0091 $100.0090
17,050+ $0.0088 $150.0400
23,530+ $0.0085 $200.0050
30,490+ $0.0082 $250.0180
40,545+ $0.0074 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340,100 pieces
MOQ: 4505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess