EN
  • EN
  • DE

CMB801BK

Part No CMB801BK
Manufacturer Citizen
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1127179-CMB801BK
Categories Custom Parts
Manufacturer Citizen
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMB801BK CAD Model

Description

The CMB801BK, manufactured by Citizen, is likely a component related to their range of printing solutions or industrial automation equipment. Citizen is known for producing printers, barcode scanners, and related accessories. Without specific documentation, it can be inferred that CMB801BK may be a printhead, a sensor, or a part of a printer mechanism.

Applications

  • Thermal Printers: Could be used in Citizen's thermal printers for barcode or label printing.
  • Barcode Scanners: Possible component in Citizen's barcode scanning devices for data capture.
  • Point of Sale (POS) Systems: Might be integrated into POS terminals for receipt printing.
  • Industrial Automation: Could be a part of automated labeling or identification systems.
  • Kiosk Systems: May be used in self-service kiosks for printing tickets or receipts.

Features

  • Durable Construction: Designed to withstand the demands of frequent use in printing or scanning devices.
  • High Precision: Ensures accurate and consistent performance in its specific application.
  • Compact Design: Allows for integration into space-constrained devices.
  • Reliable Performance: Provides stable operation over a long service life.
  • Black Finish: The 'BK' suffix likely indicates a black color, suitable for various aesthetic and functional requirements.

Benefits

  • Easy Integration: Simplifies the process of incorporating the component into existing Citizen equipment.
  • Consistent Performance: Ensures reliable and accurate results in printing or scanning operations.
  • Long Service Life: Reduces the need for frequent replacements, lowering maintenance costs.
  • Versatile Application: Suitable for a range of printing and scanning applications within Citizen's product lines.
  • Optimized Design: Tailored specifically for use with Citizen devices, ensuring optimal performance.

For detailed technical specifications, including voltage requirements, dimensions, and specific functionality, it is essential to consult the official Citizen documentation or contact their technical support. Given the lack of readily available information, relying on the manufacturer's resources is crucial for proper application and maintenance of the CMB801BK component.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Chilisin
Lowest to $0.0019
Chilisin
new, original packaged
Lowest to $0.0018
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess