EN
  • EN
  • DE

CL-221YGW-C

Part No CL-221YGW-C
Manufacturer Citizen
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052269-CL-221YGW-C
Categories OEM Parts(C-E)
Manufacturer Citizen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL-221YGW-C CAD Model

Description

The CL-221YGW-C is a bi-color LED lamp manufactured by Citizen Electronics. This LED features both yellow and green colors within a single package, allowing for versatile indication and illumination applications. It's designed for through-hole mounting and offers a wide viewing angle for easy visibility.

Applications

  • Status indication in electronic devices
  • Panel indicators
  • Backlighting for displays
  • Traffic lights and signals
  • Amusement machines
  • Automotive dashboard indicators

Features

  • Dual color: Yellow and Green
  • Package type: Through-hole
  • Lens type: Diffused
  • Forward voltage: Typically 2.0V for Green, 2.1V for Yellow
  • Forward Current: Typically 20mA
  • Luminous Intensity: Varies by color
  • Wide Viewing Angle

Benefits

  • Versatile Indication: Offers two colors in one package, simplifying circuit design and reducing component count.
  • Easy to Mount: The through-hole package allows for easy manual or automated assembly.
  • Clear Visibility: The diffused lens provides a wide viewing angle for easy identification of the indicator status.
  • Low Power Consumption: LEDs are energy-efficient, reducing power consumption in electronic devices.
  • Long Lifespan: LEDs offer a long operating life, ensuring reliable performance over time.

Additional Details

The diffused lens helps to distribute the light evenly, providing a uniform appearance. The luminous intensity varies depending on the color, with specific values listed in the datasheet. The forward voltage specifies the voltage required to turn on the LED, and the forward current indicates the current that flows through the LED when it is on. It is important to use appropriate current limiting resistors to prevent damage to the LED. The typical package is a 5mm through hole package.

This LED is commonly used in applications where clear and distinct indication of different states is required. For example, it can be used to indicate power status (green for on, yellow for standby) or alarm conditions (yellow for warning, green for normal).

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess