EN
  • EN
  • DE

CISCO X2-10GB-ER - 10GBASE-ER X2 Module

Part No CISCO X2-10GB-ER - 10GBASE-ER X2 Module
Manufacturer CISCO
Catalog Network Cards
Description Cisco X2-10GB-ER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1387074-CISCO X2-10GB-ER - 10GBASE-ER X2 Module
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO X2-10GB-ER - 10GBASE-ER X2 Module CAD Model

Description

The CISCO X2-10GB-ER is a high-performance, 10 Gigabit Ethernet transceiver designed to meet the connectivity needs of data centers and enterprise networks. It is an X2 form factor pluggable module that supports the 10GBASE-ER Ethernet standard, offering a range of features designed for long-range network applications. This module is specifically engineered to deliver reliable, high-speed data transmission over single-mode fiber optic cable, with a maximum distance coverage of up to 40 kilometers. The X2-10GB-ER module is compatible with a wide array of Cisco networking equipment, making it a versatile solution for network expansions or upgrades. It features a duplex SC connector, ensuring secure and stable connections. With a 1550 nm wavelength, the module effectively minimizes dispersion over extended distances, making it an ideal choice for campus, data center interconnects, and metropolitan area networks. Security and reliability are paramount for the X2-10GB-ER, incorporating Cisco’s extensive network knowledge to provide a module that supports robust error detection and correction mechanisms. Its hot-swappable design facilitates seamless integration and maintenance, minimizing downtime and ensuring uninterrupted network performance. In summary, the CISCO X2-10GB-ER module encapsulates advanced optical technology and Cisco’s networking prowess to offer a solution that enhances network efficiency, extends transmission distances, and provides a scalable path to future network expansions.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
OCP I357-T4 4x1GB
Need more? Email Us
Fujitsu Electronics America, Inc.
Dual Port Ethernet QL41212 25GbE SFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F4994-E202
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
DynamicLoM module 2x 10 GB Base-T
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE7342E
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F4610-L304 - PLAN CP I350-T4 4x 1000BASE-T OCPV3
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5822-L502 - PLAN EP E810-XXVDA2 PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F5580-E202
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess