EN
  • EN
  • DE

CISCO WS-C3650-48PD-S - Cisco Catalyst 3650 48 Port PoE 2x10G Uplink IP Base

Part No CISCO WS-C3650-48PD-S - Cisco Catalyst 3650 48 Port PoE 2x10G Uplink IP Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3650-48PD-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388235-CISCO WS-C3650-48PD-S - Cisco Catalyst 3650 48 Port PoE 2x10G Uplink IP Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3650-48PD-S - Cisco Catalyst 3650 48 Port PoE 2x10G Uplink IP Base CAD Model

Description

The CISCO WS-C3650-48PD-S is a pivotal component in the Cisco Catalyst 3650 series, distinguished by its provision of 48 Ethernet ports with Power over Ethernet Plus (PoE+) capability, enabling the device to supply power to connected devices such as VoIP phones, wireless access points, and surveillance cameras directly through the network cables, thereby reducing the need for additional power supplies or outlets. This model also includes 2 10-Gigabit Ethernet uplink ports, offering substantial bandwidth for connecting to other network devices or uplink to the core network, reducing bottlenecks and ensuring high-speed data transfer. Equipped with the IP Base feature set, the switch supports a wide range of Layer 2 and basic Layer 3 functionalities including static routing and Routing Information Protocol (RIP), facilitating versatility in network design and deployment. Enhanced security features such as access control lists (ACLs), Secure Shell (SSH) Protocol, and Dynamic ARP Inspection ensure a secure network environment. Advanced Quality of Service (QoS) features allow for network traffic prioritization, ensuring critical data is delivered efficiently. The device is engineered for simplified management through Cisco’s intuitive software interfaces, making it an ideal solution for medium to large scale enterprise network environments demanding robust performance, security, and reliability.

You May Also Be Interested in

CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess