EN
  • EN
  • DE

CISCO WS-C3650-48FQM-L - Cisco Catalyst 3650 48Port Mini, 4x10G Uplink, LAN Base

Part No CISCO WS-C3650-48FQM-L - Cisco Catalyst 3650 48Port Mini, 4x10G Uplink, LAN Base
Manufacturer CISCO
Catalog Switch
Description Cisco WS-C3650-48FQM-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388091-CISCO WS-C3650-48FQM-L - Cisco Catalyst 3650 48Port Mini, 4x10G Uplink, LAN Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3650-48FQM-L - Cisco Catalyst 3650 48Port Mini, 4x10G Uplink, LAN Base CAD Model

Description

The CISCO WS-C3650-48FQM-L is a part of the dynamic Cisco Catalyst 3650 series, a line synonymous with efficiency, flexibility, and cutting-edge technology tailored for the midmarket and branch offices. This particular model stands out with its 48 Mini Gigabit Ethernet ports and 4 10G uplink connections, offering high-speed networking capabilities and seamless scalability. Engineered with the integrated Cisco Unified Access Data Plane (UADP) application-specific integrated circuit (ASIC), this switch provides unparalleled application intelligence, maintaining high performance and resilience. The switch supports full PoE+ (Power over Ethernet Plus), vastly expanding deployment options for IP phones, wireless access points, surveillance cameras, and other PoE-compatible devices, while significantly lowering total infrastructure costs. Its LAN Base feature set includes advanced Layer 2 functionalities, simple device and identity-aware unified access, and an optimal mix of standard Layer 3 routing capabilities. Enhanced security features, superior quality of service (QoS), and EnergyWise technologies further solidify the WS-C3650-48FQM-L as an industry benchmark for networks requiring a resilient, high-performance, and future-ready architecture.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess