EN
  • EN
  • DE

CISCO WS-C3560-48TS-S - Cat3560 48 10/100 + 4 SFP Standard Image

Part No CISCO WS-C3560-48TS-S - Cat3560 48 10/100 + 4 SFP Standard Image
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 3560-48TS-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388125-CISCO WS-C3560-48TS-S - Cat3560 48 10/100 + 4 SFP Standard Image
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3560-48TS-S - Cat3560 48 10/100 + 4 SFP Standard Image CAD Model

Description

The CISCO WS-C3560-48TS-S is part of the Catalyst 3560 series, a line of enterprise-class, fixed-configuration switches that provide high availability, scalability, security, energy efficiency, and ease of operation. This particular model offers 48 Ethernet 10/100 ports along with four Small Form-Factor Pluggable (SFP) uplink interfaces, making it suitable for enhancing the connectivity in medium-sized enterprise branch offices or industrial environments. Running the standard Cisco IOS software image, it supports advanced Quality of Service (QoS), rate limiting, Access Control Lists (ACLs), multicast management, and high-performance IP routing. The Integrated Cisco IOS features such as Cisco's IP Base feature set offer capabilities for enterprise-level security, including VLANs, IEEE 802.1x, and advanced routing protocols like OSPF, EIGRP, and BGP. Additionally, the switch is designed with energy-saving features like the ability to dynamically manage power consumption based on the load, thereby reducing operational costs. Its compact form factor, reliability, and robust feature set make the CISCO WS-C3560-48TS-S an excellent choice for organizations requiring a mix of performance, security, and manageability.

You May Also Be Interested in

CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us
CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us
CISCO
Cisco Catalyst Switch Module 3110G for IBM BladeCe
Need more? Email Us
CISCO
UCS 6248UP 1RU Fabric Int/No PSU/32 UP/ 12p LIC
Need more? Email Us
CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us
CISCO
CISCO SG300-28P SWITCH
Need more? Email Us
CISCO
Cisco Catalyst 4500 Supervisor V (2 GE),Console(RJ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess