EN
  • EN
  • DE

CISCO WS-C2960X-48TS-L - Catalyst 2960-X 48 GigE, 4 x 1G SFP, LAN Base

Part No CISCO WS-C2960X-48TS-L - Catalyst 2960-X 48 GigE, 4 x 1G SFP, LAN Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C2960X-48TS-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388255-CISCO WS-C2960X-48TS-L - Catalyst 2960-X 48 GigE, 4 x 1G SFP, LAN Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960X-48TS-L - Catalyst 2960-X 48 GigE, 4 x 1G SFP, LAN Base CAD Model

Description

The CISCO WS-C2960X-48TS-L is an integral component of the Cisco Catalyst 2960-X Series, known for delivering cost-efficient, yet powerful, enterprise-class access solutions for branch offices and midmarket scenarios. This model comes equipped with 48 Gigabit Ethernet ports and 4 SFP (Small Form-Factor Pluggable) uplink interfaces, which provide enhanced uplink capabilities and superior flexibility for long-distance connections. The LAN Base IOS software feature set offers a comprehensive suite of Layer 2 features, including access control lists (ACLs), quality of service (QoS), static routing, and IPv6 support, making it ideal for simplifying the network architecture while ensuring efficient network operations. The WS-C2960X-48TS-L also incorporates energy-efficient features with Cisco EnergyWise technology, enabling companies to monitor and manage power consumption across the network. Stackable with FlexStack-Plus technology, this switch can achieve up to 80 Gbps of stack bandwidth, allowing for scalability and ease of management across stacked switches. This model, with its robust security features including 802.1x, Port Security, and Dynamic VLAN assignment, ensures secure network access. The WS-C2960X-48TS-L is designed for operational simplicity to lower total cost of ownership, making it an excellent choice for organizations seeking to build a highly secure, scalable, and efficient network infrastructure.

You May Also Be Interested in

Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess