EN
  • EN
  • DE

CISCO WS-C2960-8TC-S - Catalyst 2960 8 10/100 + 1 T/SFP LAN Lite Image

Part No CISCO WS-C2960-8TC-S - Catalyst 2960 8 10/100 + 1 T/SFP LAN Lite Image
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 2960-8TC-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388035-CISCO WS-C2960-8TC-S - Catalyst 2960 8 10/100 + 1 T/SFP LAN Lite Image
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960-8TC-S - Catalyst 2960 8 10/100 + 1 T/SFP LAN Lite Image CAD Model

Description

The CISCO WS-C2960-8TC-S offers a compact, yet highly reliable, entry-level switching solution as part of the Cisco Catalyst 2960 series. Designed with small-scale deployments in mind, this model comes equipped with 8 Fast Ethernet (10/100) ports, plus an additional dual-purpose uplink port that supports both traditional copper (T) connectivity and fiber (SFP) modules. The 'LAN Lite' image pre-loaded on the device delivers a simplified feature set that includes basic Layer 2 features such as VLANs, Spanning Tree Protocol, and Port Security. Its compact size and no fan design make it an ideal choice for quiet office environments and for locations with limited space. With EnergyWise technology, the WS-C2960-8TC-S is focused on energy efficiency, allowing organizations to monitor and manage the energy consumption of their network infrastructure and connected devices, contributing to lower operational costs. This switch represents a robust, cost-effective solution for small offices, retail locations, and classrooms, offering Cisco’s reliability and quality in network management.

You May Also Be Interested in

CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess