EN
  • EN
  • DE

CISCO WS-C2960+48TC-L - Catalyst 2960 Plus 48 10/100 + 2 T/SFP LAN Base

Part No CISCO WS-C2960+48TC-L - Catalyst 2960 Plus 48 10/100 + 2 T/SFP LAN Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C2960+48TC-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388152-CISCO WS-C2960+48TC-L - Catalyst 2960 Plus 48 10/100 + 2 T/SFP LAN Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960+48TC-L - Catalyst 2960 Plus 48 10/100 + 2 T/SFP LAN Base CAD Model

Description

The CISCO WS-C2960+48TC-L belongs to the Cisco Catalyst 2960 Plus series, which is a range of fixed-configuration, fast Ethernet switches designed for enterprise branch offices and midmarket collaborative networks. This model features 48 10/100 Ethernet ports along with 2 dual-purpose uplink ports, capable of serving as either Gigabit Ethernet or Small Form-Factor Pluggable (SFP) connections, providing flexibility in network uplinks. The Catalyst 2960 Plus series supports the LAN Base version of Cisco IOS software, offering an integrated set of security features, quality of service (QoS), and features to enhance the usability of the network, such as auto-negotiation of speed on all ports, Auto SmartPorts, and Auto QoS. It also supports PoE (Power over Ethernet) to deliver power to network devices such as IP phones and wireless access points. The WS-C2960+48TC-L is designed for simplified operational management with features like Cisco Network Assistant, reducing the total cost of ownership for businesses.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Cisco Catalyst 6824-X-Chassis and 2 x 40G
Need more? Email Us
CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us
CISCO
Cisco Catalyst Switch Module 3110G for IBM BladeCe
Need more? Email Us
CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
CAT6500 48-PORT POE+ READY 10/100/1000
Need more? Email Us
CISCO
Cisco MDS 9700 48-Port 32-Gbps FC Switching Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess