EN
  • EN
  • DE

CISCO UCS-SD76T6S1X-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD.

Part No CISCO UCS-SD76T6S1X-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD.
Manufacturer CISCO
Catalog Hard Drives
Description Cisco UCS-SD76T6S1X-EV. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386330-CISCO UCS-SD76T6S1X-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-SD76T6S1X-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD. CAD Model

Description

The CISCO UCS-SD76T6S1X-EV is a 7.6TB 2.5-inch Enterprise Value 6G SATA SSD, offering a substantial storage capacity combined with the efficiency and reliability of solid-state technology. This enterprise-grade SSD is engineered to provide a cost-effective solution for enterprises seeking to improve their data storage systems with enhanced speed, reduced latency, and lower power consumption compared to traditional hard disk drives (HDDs). With a 6Gbps SATA interface, it easily integrates into existing storage infrastructures and delivers consistent performance for applications such as light-weight databases, web servers, and data warehousing. The drive's large capacity makes it suitable for data center environments where density and efficient use of space are critical. Its enterprise value proposition lies in its balanced performance and capacity, making it an ideal choice for businesses looking to optimize their total cost of ownership while benefiting from the advantages of SSD technology.

You May Also Be Interested in

Supermicro
1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T8 P4610
Need more? Email Us
Supermicro
1.6TB SSD NVME PCI-E SSDPEDME016T4S P3600
Need more? Email Us
Supermicro
80GB 7.2K 3.5 SATA 3G ST380013AS
Need more? Email Us
Supermicro
1TB 5.4K 3.5 SATA 3G WD10EARS
Need more? Email Us
Supermicro
4TB 7.2K 3.5 SATA 6G HUS724040ALE641
Need more? Email Us
Supermicro
10TB 7.2K 3.5 SAS 12G HUH721010AL5200
Need more? Email Us
Supermicro
1TB 7.2K 2.5 SAS 6G ST91000640SS
Need more? Email Us
Supermicro
6TB 7.2K 3.5 SATA 6G ST6000NM0044
Need more? Email Us
Supermicro
Seagate Savvio 10K.6 300GB. HDD size: 2.5", HDD capacity: 300 GB, HDD speed: 10000 RPM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess