EN
  • EN
  • DE

CISCO UCS-SD19TBKSS-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD(1 FWPD)-PM863

Part No CISCO UCS-SD19TBKSS-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD(1 FWPD)-PM863
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCS-SD19TBKSS-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD(1 FWPD)-PM863
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386247-CISCO UCS-SD19TBKSS-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD(1 FWPD)-PM863
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-SD19TBKSS-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD(1 FWPD)-PM863 CAD Model

Description

The CISCO UCS-SD19TBKSS-EV solid-state drive offers an expansive 1.9TB of digital storage in a compact 2.5-inch form factor, utilizing a 6Gbps SATA interface for reliable performance. Tailored for enterprise scenarios that demand high-capacity yet cost-effective storage solutions, this SSD is characterized by its endurance, engineered to support 1 Full Drive Write Per Day (FWPD), making it ideal for a wide range of read-intensive applications such as boot drives, web servers, and light write environments like logging and backup solutions. The PM863 series SSD leverages advanced features such as ECC, wear leveling, and enhanced firmware algorithms to ensure data integrity and longevity, accommodating the needs of businesses seeking efficient storage that balances performance with budget considerations. This drive's robust construction and reliable performance are suited for data center environments where consistent operation and data security are critical, offering an economical choice without sacrificing quality or dependability.

You May Also Be Interested in

CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess