EN
  • EN
  • DE

CISCO UCS-S3260-56HD8 - S3260 4row of 8TB (UE10NL-SAS 7200RPM SAS-3 (56Total: 448TB)

Part No CISCO UCS-S3260-56HD8 - S3260 4row of 8TB (UE10NL-SAS 7200RPM SAS-3 (56Total: 448TB)
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCS-S3260-56HD8 - S3260 4row of 8TB (UE10NL-SAS 7200RPM SAS-3 (56Total: 448TB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Manufacturer CISCO
Win Source Part Number 1386438-CISCO UCS-S3260-56HD8 - S3260 4row of 8TB (UE10NL-SAS 7200RPM SAS-3 (56Total: 448TB)
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-S3260-56HD8 - S3260 4row of 8TB (UE10NL-SAS 7200RPM SAS-3 (56Total: 448TB) CAD Model

Description

The CISCO UCS-S3260-56HD8 offers an expansive storage solution designed to cater to the extensive data management needs of large enterprises and data centers. This configuration includes four rows of 8TB drives, totaling 56 drives and providing a massive 448TB of storage capacity. Each drive operates at a speed of 7200 RPM and utilizes the SAS-3 interface, known for its high data transfer rates and reliability. The UE10NL-SAS designation indicates these are Near-Line SAS drives, combining the cost-effectiveness of SATA with the performance and reliability of SAS, making this setup ideal for both active data access and long-term storage. The CISCO UCS-S3260-56HD8 is optimized for the UCS S3260 storage server, renowned for its modularity and scalability, making this storage solution highly adaptable to growing data demands. With such a vast capacity, this configuration is well-suited for applications requiring high-density storage, such as digital content repositories, large-scale virtualization environments, and extensive database systems. By deploying this comprehensive storage solution, businesses can significantly enhance their data storage and retrieval capabilities, ensuring efficient and reliable access to vast amounts of information.

You May Also Be Interested in

CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess