EN
  • EN
  • DE

CISCO UCS-PCI25-8003 - 800GB 2.5in SFF PCIe/NVMe Storage Intel P3600 High Endurance

Part No CISCO UCS-PCI25-8003 - 800GB 2.5in SFF PCIe/NVMe Storage Intel P3600 High Endurance
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCS-PCI25-8003 - 800GB 2.5in SFF PCIe/NVMe Storage Intel P3600 High Endurance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386332-CISCO UCS-PCI25-8003 - 800GB 2.5in SFF PCIe/NVMe Storage Intel P3600 High Endurance
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-PCI25-8003 - 800GB 2.5in SFF PCIe/NVMe Storage Intel P3600 High Endurance CAD Model

Description

The CISCO UCS-PCI25-8003 features an 800GB 2.5-inch Small Form Factor (SFF) PCIe/NVMe storage solution powered by the Intel P3600 series. This high-endurance storage device is tailored for mission-critical applications requiring the highest levels of performance and reliability. Leveraging the PCIe interface with NVMe support, it significantly outperforms traditional SATA and SAS SSDs in terms of throughput and latency, providing accelerated data processing capabilities for enterprise workloads. The drive's high endurance is suited for intensive operations such as high-frequency trading, big data analytics, and database acceleration. With Intel's reputation for reliability, this SSD ensures data integrity and consistent performance under demanding workloads, making it an excellent choice for enterprises looking to maximize their IT infrastructure's efficiency and responsiveness.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess