EN
  • EN
  • DE

CISCO UCS-HDD2TI2F213/2TB - SEAGATE 2TB 7.2K 6G SAS LFF

Part No CISCO UCS-HDD2TI2F213/2TB - SEAGATE 2TB 7.2K 6G SAS LFF
Manufacturer CISCO
Catalog Hard Drives
Description SEAGATE 2TB 7.2K 6G SAS LFF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386138-CISCO UCS-HDD2TI2F213/2TB - SEAGATE 2TB 7.2K 6G SAS LFF
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-HDD2TI2F213/2TB - SEAGATE 2TB 7.2K 6G SAS LFF CAD Model

Description

The CISCO UCS-HDD2TI2F213/2TB is a SEAGATE-manufactured 2TB SAS hard disk drive, tailored for Cisco Unified Computing System (UCS) servers. This 3.5-inch LFF (Large Form Factor) HDD operates at a 7.2K RPM spin speed and interfaces through a 6G SAS connection, offering a blend of high capacity and dependable performance for enterprise-level workloads. Its substantial 2TB space is ideal for applications requiring extensive storage, such as database management, video surveillance, and backup solutions. The drive's compatibility with Cisco UCS systems ensures straightforward integration into your existing infrastructure, enabling enhanced data management and storage flexibility. With its robust design and the backing of Seagate's industry-leading reliability, this HDD is optimized for critical business applications that demand uninterrupted access to large volumes of data.

You May Also Be Interested in

IBM
IBM 36.4GB FC
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess