EN
  • EN
  • DE

CISCO UCS-CPU-I4310 - Intel 4310 2.1GHz/120W 12C/18MB DDR4 2667MHz.

Part No CISCO UCS-CPU-I4310 - Intel 4310 2.1GHz/120W 12C/18MB DDR4 2667MHz.
Manufacturer CISCO
Catalog CPU
Description Intel 4310 2.1GHz/120W 12C/18MB DDR4 2667MHz.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385661-CISCO UCS-CPU-I4310 - Intel 4310 2.1GHz/120W 12C/18MB DDR4 2667MHz.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-I4310 - Intel 4310 2.1GHz/120W 12C/18MB DDR4 2667MHz. CAD Model

Description

The CISCO UCS-CPU-I4310 is an Intel Xeon processor tailored for the Cisco Unified Computing System (UCS). It offers a 2.1GHz frequency across 12 cores, balancing high-density computing capabilities with energy efficiency. This processor is suitable for a variety of demanding data center workloads, including virtualization, cloud computing, and enterprise applications. With 18MB of integrated cache, it efficiently handles data-intensive tasks by storing frequently accessed data close to the processor for quick retrieval. The support for DDR4 memory at 2667MHz enhances the overall system performance by providing high-speed data transfer and greater bandwidth, essential for running multiple applications simultaneously. The 120W thermal design power (TDP) indicates its power consumption and cooling requirements, ensuring that it operates within a sustainable energy envelope for data centers concerned with energy efficiency. The CISCO UCS-CPU-I4310 processor is equipped with advanced Intel technologies, including Intel Hyper-Threading Technology, which allows each core to execute two threads simultaneously, improving multitasking and parallel computing performance. Intel Virtualization Technology extends its capabilities by optimizing the processor for virtualized environments, enabling more efficient workload management and better resource utilization. This processor is a robust choice for organizations looking to enhance their UCS deployments with a powerful, yet energy-conscious, computing solution.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess