EN
  • EN
  • DE

CISCO PWR-C45-1300ACV - Catalyst 4500 1300W AC Power Supply (Data and PoE)

Part No CISCO PWR-C45-1300ACV - Catalyst 4500 1300W AC Power Supply (Data and PoE)
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco PWR-C45-1300ACV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387312-CISCO PWR-C45-1300ACV - Catalyst 4500 1300W AC Power Supply (Data and PoE)
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO PWR-C45-1300ACV - Catalyst 4500 1300W AC Power Supply (Data and PoE) CAD Model

Description

Designed for the Cisco Catalyst 4500 series switches, the CISCO PWR-C45-1300ACV power supply unit (PSU) delivers a robust 1300 watts of AC power, capable of supporting both data operations and Power over Ethernet (PoE) functionalities. This feature enables the deployment of a wide array of network devices without the need for additional power sources, simplifying infrastructure and reducing clutter. The power supply's high output capacity makes it an ideal choice for networks with high-demand applications, ensuring that all connected devices receive consistent power for optimum performance. Incorporating an auto-sensing technology, it automatically adjusts to the input voltage, offering versatility for global use. The unit is hot-swappable, allowing for maintenance and replacements without interrupting network services. It also includes comprehensive protection mechanisms to safeguard against overcurrent, overvoltage, and overheating, ensuring long-term reliability. For enterprises seeking to maximize the capabilities of their Cisco Catalyst 4500 series switches, the CISCO PWR-C45-1300ACV presents a dependable, high-performance solution.

You May Also Be Interested in

Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K41P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K03A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K62A-1R
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
Supermicro
Supermicro 600W DC Power Supply
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess