EN
  • EN
  • DE

CISCO CP-7945G - Cisco Unified IP Phone 7945G Color

Part No CISCO CP-7945G - Cisco Unified IP Phone 7945G Color
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Cisco Unified IP Phone 7945G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385310-CISCO CP-7945G - Cisco Unified IP Phone 7945G Color
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CP-7945G - Cisco Unified IP Phone 7945G Color CAD Model

Description

The Cisco Unified IP Phone 7945G (CP-7945G) provides an enriched communication experience through its vibrant, full-color display, elevating user interaction by offering intuitive access to essential features and information. Designed for a wide range of users, from administrative staff to executives, this model supports two programmable line and feature keys, plus four interactive soft keys that guide users through call features and functions. High-fidelity wideband audio ensures every conversation is heard with utmost clarity, whether through the handset, speakerphone, or an optional headset, making every call as productive as possible. The integrated Gigabit Ethernet switch extends high-speed network connectivity to the desktop, offering a future-proof solution as data and voice services evolve. Security protocols embedded in the phone protect user identity and data, ensuring peace of mind for both users and IT administrators. The CP-7945G stands out not just for its functionality and performance, but also for its commitment to energy efficiency, featuring a deep-sleep option to reduce power consumption during off-hours. This phone is suited for those who demand high-quality interactions, broad feature access, and the reliability synonymous with Cisco's Unified Communications solutions.

You May Also Be Interested in

Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
FRONTBEZEL R630/EMC
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess