EN
  • EN
  • DE

CISCO C9200L-48P-4X-E - Catalyst 9200L 48-port PoE+, 4 x 10G, Network

Part No CISCO C9200L-48P-4X-E - Catalyst 9200L 48-port PoE+, 4 x 10G, Network
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 9200L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388227-CISCO C9200L-48P-4X-E - Catalyst 9200L 48-port PoE+, 4 x 10G, Network
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C9200L-48P-4X-E - Catalyst 9200L 48-port PoE+, 4 x 10G, Network CAD Model

Description

The CISCO C9200L-48P-4X-E is a high-performance switch in the Catalyst 9200L Series, tailored for medium to large-scale operations that demand high-speed networking capabilities and PoE+ support. This model features 48 PoE+ ports to power a wide range of devices directly through Ethernet cables, significantly streamlining the deployment of IP cameras, VoIP phones, wireless access points, and other PoE-compatible devices. Furthermore, it includes four 10G SFP+ uplink ports, offering substantial bandwidth for connecting to higher-layer network devices or for uplink to data centers. Equipped with the Network software package, it provides robust Layer 2 and basic Layer 3 features necessary for efficient network operation. Advanced security measures come standard, ensuring the network remains secure against threats, making it an ideal solution for enterprises seeking a scalable, secure, and high-performing networking infrastructure.

You May Also Be Interested in

CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess