EN
  • EN
  • DE

CISCO C9120AXI-E - Cisco C9120AXI-E Access point

Part No CISCO C9120AXI-E - Cisco C9120AXI-E Access point
Manufacturer CISCO
Catalog Access Point
Description Cisco 9120
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1385181-CISCO C9120AXI-E - Cisco C9120AXI-E Access point
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C9120AXI-E - Cisco C9120AXI-E Access point CAD Model

Description

The CISCO C9120AXI-E is a critical component of the Cisco Catalyst 9120AX Series, designed to provide superior wireless connectivity for modern network demands. This device brings the benefits of Wi-Fi 6, designed for operations that need high-throughput, reduced latency, and improved power efficiency for connected devices. It is tailored to serve a wide array of environments, from crowded stadiums to bustling corporate offices, where the efficiency of communication pathways is paramount. The C9120AXI-E features intelligent capturing of insights for better network performance understanding, and it supports seamless roaming, ensuring constant connectivity for users on the move. With security as a prime focus, it offers the latest encryption technologies and solutions for protection against network intrusions and data breaches. The integration with Cisco DNA allows for automation, making network management smoother and more intuitive. This access point represents a blend of performance, security, and manageability, making it an ideal choice for organizations prioritizing a reliable and secure wireless infrastructure.

You May Also Be Interested in

Supermicro
Rail set, Auto-latch, quick/quick, default 4U
Need more? Email Us
HP
ARUBA IAP-103 INSTANT WIRELESS AP
Need more? Email Us
HP
Hewlett Packard Enterprise E -MSM466 Dual Radio 802.11n (WW)
Need more? Email Us
HP
HPE Aruba AP-215 Dl 3x3:3 802.11ac AP
Need more? Email Us
HP
HPE Aruba AP-225 802.11AC Access Point
Need more? Email Us
HP
Aruba Networks IAP-225-RW Instant Wireless Access
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company AP-315
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company IAP-305
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-225
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess