EN
  • EN
  • DE

CISCO C3KX-PWR-1100WAC - Cisco Catalyst 3K-X 1100W AC Power Supply

Part No CISCO C3KX-PWR-1100WAC - Cisco Catalyst 3K-X 1100W AC Power Supply
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco C3KX-PWR-1100WAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387166-CISCO C3KX-PWR-1100WAC - Cisco Catalyst 3K-X 1100W AC Power Supply
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C3KX-PWR-1100WAC - Cisco Catalyst 3K-X 1100W AC Power Supply CAD Model

Description

The CISCO C3KX-PWR-1100WAC stands as a powerhouse among the options for energizing Cisco Catalyst 3K-X series switches, bringing forth an impressive 1100 watts of AC power capacity. This power supply unit (PSU) is engineered to meet the rigorous demands of enterprise environments, offering a resilient and reliable power source that ensures uninterrupted operation of network infrastructures. Its substantial power output makes it an ideal choice for supporting networks with high energy demands, including those utilizing power over Ethernet (PoE) capabilities to energize connected devices directly through network cables. The design of the C3KX-PWR-1100WAC incorporates features aimed at maximizing efficiency and operational reliability. This includes built-in protection mechanisms against power surges, under-voltage, over-voltage, and thermal overload, thereby safeguarding the switch and connected devices against electrical anomalies. The PSU's compatibility with the Catalyst 3K-X series is engineered for a seamless integration, enabling a straightforward installation process that minimizes downtime. Additionally, its hot-swappable nature allows for power supply replacements without interrupting the switch's operation, a critical feature for maintaining network availability. The C3KX-PWR-1100WAC is also designed with energy efficiency in mind, featuring technologies that reduce power wastage and contribute to lower operational costs. In summary, the CISCO C3KX-PWR-1100WAC embodies a blend of high-capacity power output, reliability, and efficiency, making it a cornerstone for powering complex network systems within the Cisco Catalyst 3K-X series.

You May Also Be Interested in

NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess