EN
  • EN
  • DE

CISCO ASA5525-X - 8-Port GB Ethernet Adaptive Security Appliance

Part No CISCO ASA5525-X - 8-Port GB Ethernet Adaptive Security Appliance
Manufacturer CISCO
Catalog Switch
Description 8-Port GB Ethernet Adaptive Security Appliance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387815-CISCO ASA5525-X - 8-Port GB Ethernet Adaptive Security Appliance
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ASA5525-X - 8-Port GB Ethernet Adaptive Security Appliance CAD Model

Description

The CISCO ASA5525-X Adaptive Security Appliance is a next-generation, full-featured security solution for enterprise and medium-sized businesses. This powerful appliance provides robust security with advanced, integrated threat defense capabilities for all types of network environments. The ASA5525-X is designed to protect networks from a wide range of threats, including malware, intrusions, and application vulnerabilities. It delivers superior threat defense that goes beyond traditional firewall capabilities, integrating a comprehensive suite of next-generation security features such as Advanced Malware Protection (AMP), Intrusion Prevention System (IPS), and URL filtering. The 8 Gigabit Ethernet ports ensure high-speed connectivity and network flexibility, while the scalable performance and high-density interfaces provide the foundation for future growth. Advanced high-availability mechanisms such as Active/Standby failover ensure continuous operation and network uptime. The ASA5525-X's management features, including the Cisco Adaptive Security Device Manager (ASDM), offer a user-friendly interface for easy setup, monitoring, and control of the security policies. This appliance is ideally suited for securing high-speed internet connections at the edge of the network, data center environments, and for securing connectivity in branch offices. The robust security, combined with easy deployment and management, makes the CISCO ASA5525-X an ideal choice for organizations looking to enforce high levels of security and control within their IT environments.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess